The 381LQ273M016K022 is a snap-in aluminum electrolytic capacitor with a capacitance of 27,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with 6.3 mm snap-in pins. The part operates within a temperature range of -25°C to +105°C and meets an endurance life test of 2000 hours at full load at 105°C, with a maximum ESR of 0.028 Ω at 120 Hz and a ripple current rating of 4.20 A at 105°C. It is designed for applications requiring high ripple current capability and compact size, with A01 through Z05 case codes defining its dimensional footprint.
Compact, High Ripple, Snap-In Aluminum 27000µF 16V
CAP ALUM 27000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ273M016K022 | 2002-381LQ273M016K022 | 381LQ273M016K022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 27000 microF | 27000 microF | 27000 microF |
| Capacitance Tolerance | 20 (+/- %) |