The Type 381LQ is a snap-in aluminum electrolytic capacitor series designed for compact high-ripple applications, offering 23% smaller size and over 5 mm shorter height than Type 381LX. It operates from -40 °C to +105 °C for voltages up to 315 Vdc and -25 °C to +105 °C for voltages of 350 Vdc and above, with a rated voltage range of 10 Vdc to 450 Vdc and capacitance from 100 µF to 100,000 µF. The series has a capacitance tolerance of ±20%, endures 2000 hours at full load at 105 °C with ±20% capacitance change and ESR doubling, and supports snap-in mounting with case diameters of 22 mm, 25 mm, 30 mm, or 35 mm and lengths from 25 mm to 50 mm.
Type 381LQ is on average 23% smaller and more than 5 mm shorter than Type 381LX. This is achieved with a new can closure method that permits installing capacitor elements into smaller cans. Approaching the robust capability of the 381L the new 381LQ enables you to shrink equipment size and retain the original performance.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LQ221M450A012 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |