The 381LQ183M035K452 is a snap-in aluminum electrolytic capacitor with a capacitance of 18,000 µF, a rated voltage of 35 Vdc, and a case size of 30 mm in diameter by 45 mm in length. It has a maximum ESR of 0.028 Ω at 120 Hz and 0.021 Ω at 20 kHz at +25°C, with a ripple current rating of 4.30 A at 120 Hz and 4.95 A at 20 kHz at +105°C. The capacitor operates over a temperature range of -40 °C to +105 °C and meets an endurance life test of 2000 hours at full load and 105 °C with a capacitance change of ±20% and ESR up to 200% of limit. The case is insulated with a PVC sleeve and features two 6.3 mm snap-in pins.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Compact, High Ripple, Snap-In Aluminum 18000µF 35V
CAP ALUM 18000UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ183M035K452 | 381LQ183M035K452 | 2002-381LQ183M035K452 | 381LQ183M035K452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |