The 381LQ104M010A052 is a 100,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with a 35 mm diameter and 50 mm length, designed for high ripple current applications. It has a capacitance tolerance of ±20%, a maximum ESR of 0.020 ohms at 120 Hz, and a rated ripple current of 6.90 A at 105 °C. The capacitor operates within a temperature range of −40 °C to +105 °C, meets a 2000-hour endurance test at full load, and features a 4.0 mm pin length. It complies with the 381LQ series specifications for low temperature impedance and shelf life performance.
Compact, High Ripple, Snap-In Aluminum 100000µF 10V
CAP ALUM 100000UF 20% 10V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ104M010A052 | 2002-381LQ104M010A052 | 381LQ104M010A052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF |
| Capacitance Tolerance | 20 (+/- %) |