Cornell Dubilier Aluminum Electrolytic 381LQ103M035J032

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 381LQ103M035J032 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 10,000 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 35 mm, with two 6.3 mm snap-in pins. Its maximum ESR at 120 Hz is 0.050 ohms and at 20 kHz is 0.037 ohms, with a ripple current rating of 3.20 A at 105 °C. The operating temperature range is from -40 °C to +105 °C. It meets a 2000-hour endurance life test at full load and 105 °C, with capacitance change within ±20% and ESR within 200% of limit. The part is part of the 381LQ series, which features higher capacitance per case size compared to the 381LX series, with improved compactness due to a new can closure method.

Datasheet Summary
Powered by GS/AI

The 381LQ103M035J032 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 10,000 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 35 mm, with two 6.3 mm snap-in pins. Its maximum ESR at 120 Hz is 0.050 ohms and at 20 kHz is 0.037 ohms, with a ripple current rating of 3.20 A at 105 °C. The operating temperature range is from -40 °C to +105 °C. It meets a 2000-hour endurance life test at full load and 105 °C, with capacitance change within ±20% and ESR within 200% of limit. The part is part of the 381LQ series, which features higher capacitance per case size compared to the 381LX series, with improved compactness due to a new can closure method.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 381LQ103M035J032 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
381LQ103M035J032
Aluminum Electrolytic 381LQ103M035J032
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-381LQ103M035J032 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LQ103M035J032
Aluminum Electrolytic Capacitors 2002-381LQ103M035J032
Compact, High Ripple, Snap-In Aluminum 10000µF 35V

Compact, High Ripple, Snap-In Aluminum 10000µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 381LQ103M035J032-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381LQ103M035J032-ND
Aluminum Electrolytic Capacitors 381LQ103M035J032-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 120Hz 2000 Hrs @ 105°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LQ103M035J032 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LQ103M035J032
Capacitors - Aluminum Electrolytic Capacitors 381LQ103M035J032
CAP ALUM 10000UF 20% 35V SNAP

CAP ALUM 10000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 381LQ103M035J032 2002-381LQ103M035J032 381LQ103M035J032-ND 381LQ103M035J032
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C713U016BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details