The 381LL682M035A032 is a 6800 µF, 35 Vdc snap-in aluminum electrolytic capacitor in the 381LL series, designed for high ripple current and long-life operation in inverter DC link applications. It has a case size of 35 mm diameter by 35 mm height, a capacitance tolerance of ±20%, and is rated for 8,000 hours at 105°C. Maximum ESR is 0.058 ohms at 120 Hz and 0.056 ohms at 20 kHz, with a ripple current rating of 3.84 A at 120 Hz and 3.99 A at 20 kHz. The capacitor operates across a temperature range of -55°C to +105°C, and meets RoHS compliance. It features 2-pin snap-in terminals and includes a safety vent on the can body.
CAP ALUM 6800UF 20% 35V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 381LL682M035A032 | 381LL682M035A032 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |