The 381LL593M016A052 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 59,000 µF and a tolerance of ±20%. It has a maximum ESR of 0.022 Ω at 120 Hz and 0.021 Ω at 20 kHz, and a ripple current rating of 6.83 A at 120 Hz and 7.10 A at 20 kHz. The capacitor measures 35 mm in diameter and 50 mm in height, and is designed for operation from -55°C to +105°C with an 8,000-hour lifespan at full rated conditions. It features stable capacitance, ESR, and dissipation factor over its operating life, and complies with RoHS standards.
Datasheet Summary Powered by GS/AI
The 381LL593M016A052 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 59,000 µF and a tolerance of ±20%. It has a maximum ESR of 0.022 Ω at 120 Hz and 0.021 Ω at 20 kHz, and a ripple current rating of 6.83 A at 120 Hz and 7.10 A at 20 kHz. The capacitor measures 35 mm in diameter and 50 mm in height, and is designed for operation from -55°C to +105°C with an 8,000-hour lifespan at full rated conditions. It features stable capacitance, ESR, and dissipation factor over its operating life, and complies with RoHS standards.