Cornell Dubilier Aluminum Electrolytic Capacitors 381LL472M063A032

Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 86mOhm @ 120Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 86mOhm @ 120Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-381LL472M063A032-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-381LL472M063A032-ND
Aluminum Electrolytic Capacitors 338-381LL472M063A032-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 86mOhm @ 120Hz 8000 Hrs @ 105°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 86mOhm @ 120Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LL472M063A032 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LL472M063A032
Capacitors - Aluminum Electrolytic Capacitors 381LL472M063A032
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-381LL472M063A032-ND 381LL472M063A032
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713207 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers