The 381LL353M016A032 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 35,000 µF and a tolerance of ±20%. It has a nominal ESR of 0.037 Ω at 120 Hz and 0.036 Ω at 20 kHz, with a ripple current rating of 4.81 A at 120 Hz and 5.00 A at 20 kHz at +105°C. The capacitor measures 35 mm in diameter and 35 mm in height. It is designed for long-life operation at 8,000 hours under full rated conditions at 105°C, with stable capacitance, ESR, and leakage current over its lifetime. The part operates across a temperature range of -55°C to +105°C, meets RoHS compliance, and uses a 2-pin snap-in terminal configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LL353M016A032 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |