The 381LL313M035A062 is a snap-in aluminum electrolytic capacitor from the 381LL series, designed for high ripple current and long-life operation in inverter DC link applications. It operates at 35 Vdc with a capacitance of 31,000 µF, ±20% tolerance, and has a 35 mm diameter by 63 mm height case size. The capacitor supports a maximum ESR of 0.018 Ω at 120 Hz and 0.018 Ω at 20 kHz, with a ripple current rating of 7.90 A at 120 Hz and 8.21 A at 20 kHz at 105°C. It features an 8,000-hour endurance life at full rated conditions and is rated for a temperature range of -55°C to +105°C. The part is RoHS compliant and includes a 5-pin standoff terminal configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LL313M035A062 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |