The 381LL223M035A052 is a snap-in aluminum electrolytic capacitor in the 381LL series, rated for 35 Vdc with a capacitance of 22,000 µF and ±20% tolerance. It features a 35 mm diameter and 50 mm length, with two-pin termination. The capacitor is designed for 8,000 hours of operation at 105°C and full rated voltage, maintaining stable capacitance, ESR, and dissipation factor over life. It operates from -55°C to +105°C and meets RoHS compliance. Ripple current at 120 Hz is 6.39 A and 6.65 A at 20 kHz, with a maximum ESR of 0.025 Ω at +25°C and 0.024 Ω at 105°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LL223M035A052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |