Cornell Dubilier Aluminum Electrolytic Capacitors 381EL391M200K012

Description
390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381EL391M200K012-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381EL391M200K012-ND
Aluminum Electrolytic Capacitors 381EL391M200K012-ND
390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 120Hz 7000 Hrs @ 105°C

390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 120Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 381EL391M200K012-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713196 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C223U100CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers