Cornell Dubilier Aluminum Electrolytic Capacitors 381EL222M180A052

Description
2200µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381EL222M180A052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381EL222M180A052-ND
Aluminum Electrolytic Capacitors 381EL222M180A052-ND
2200µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 7000 Hrs @ 105°C

2200µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 381EL222M180A052-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details