Cornell Dubilier Aluminum Electrolytic Capacitors 381EL221M350K022

Description
220µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 740mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 740mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381EL221M350K022-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381EL221M350K022-ND
Aluminum Electrolytic Capacitors 381EL221M350K022-ND
220µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 740mOhm @ 120Hz 7000 Hrs @ 105°C

220µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 740mOhm @ 120Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 381EL221M350K022-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers