Cornell Dubilier Aluminum Electrolytic Capacitors 381EL122M250A052

Description
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381EL122M250A052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381EL122M250A052-ND
Aluminum Electrolytic Capacitors 381EL122M250A052-ND
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 120Hz 7000 Hrs @ 105°C

1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 120Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 381EL122M250A052-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details