The 380LX822M035J032 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a 25 mm diameter and 35 mm length, and features two pins for snap-in mounting. The part operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of endurance at 85 °C under full load. Its maximum ESR is 0.057 Ω at 120 Hz and 0.043 Ω at 20 kHz, with a ripple current rating of 4.00 A at +85 °C. The capacitor uses PVC insulation and complies with the series' endurance and shelf life requirements for 0-500 Vdc devices.
8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 8200UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX822M035J032 | 338-2470-ND | 380LX822M035J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |