The 380LX822M035J022 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a 25 mm diameter and 30 mm length, with two 6.3 mm pins. The maximum ESR is 0.073 © at 120 Hz and 0.055 © at 20 kHz, supporting a ripple current of 3.26 A at 25 °C and 3.75 A at 85 °C. It operates within a temperature range of -40 °C to +85 °C and undergoes a 3000-hour endurance test at full load and +85 °C with allowable changes in capacitance, ESR, and leakage current as specified. The case is insulated with PVC.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 8200µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 8200UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX822M035J022 | 2002-380LX822M035J022 | 380LX822M035J022 | 338-3664-ND | 380LX822M035J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |