The 380LX822M025H022 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a 22 x 30 mm case size (D x L), two snap-in pins, and is packaged with PVC insulation. At +25 °C, its maximum ESR is 0.090 Ω at 120 Hz and 0.078 Ω at 20 kHz, with a ripple current rating of 3.10 A at 120 Hz and 3.60 A at 20 kHz. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 3,000 hours at full load at +85 °C.
8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 81mOhm @ 120Hz 3000 Hrs @ 85°C
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 8200µF 25V
CAP ALUM 8200UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX822M025H022 | 380LX822M025H022-ND | 2002-380LX822M025H022 | 380LX822M025H022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |