The 380LX683M016A052 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 68,000 µF and a tolerance of ±20%. It features a 35 mm diameter and 50 mm length, with a 2-pin snap-in terminal style and PVC insulation. The part has a maximum ESR of 0.018 Ω at 25°C and 0.017 Ω at 85°C, and supports a ripple current of 9.00 A at 120 Hz and 10.40 A at 20 kHz at +85°C. It operates within a temperature range of -40°C to +85°C and has an endurance life of 3,000 hours at full load and 85°C.
68000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18mOhm @ 120Hz 3000 Hrs @ 85°C
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum
CAP ALUM 68000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX683M016A052 | 338-2273-ND | 2002-380LX683M016A052 | 380LX683M016A052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68000 microF | 68000 microF | 68000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |