Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 5600µF 200V
CAP ALUM 5600UF 20% 200V SNAP
| Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX562M200N102 | 2002-380LX562M200N102 | 380LX562M200N102 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts |