Cornell Dubilier Aluminum Electrolytic Capacitors 380LX562M200A102

Description
5600µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
5600µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 380LX562M200A102-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX562M200A102-ND
Aluminum Electrolytic Capacitors 380LX562M200A102-ND
5600µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm 3000 Hrs @ 85°C

5600µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX562M200A102 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX562M200A102
Capacitors - Aluminum Electrolytic Capacitors 380LX562M200A102
CAP ALUM 5600UF 20% 200V SNAP

CAP ALUM 5600UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 380LX562M200A102-ND 380LX562M200A102
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers