Cornell Dubilier Aluminum Electrolytic Capacitors 380LX561M160H032

Description
560µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 380LX561M160H032-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX561M160H032-ND
Aluminum Electrolytic Capacitors 380LX561M160H032-ND
560µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 120Hz 3000 Hrs @ 85°C

560µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX561M160H032 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX561M160H032
Aluminum Electrolytic Capacitors 2002-380LX561M160H032
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 560µF 160V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 560µF 160V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX561M160H032 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX561M160H032
Capacitors - Aluminum Electrolytic Capacitors 380LX561M160H032
CAP ALUM 560UF 20% 160V SNAP

CAP ALUM 560UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 380LX561M160H032-ND 2002-380LX561M160H032 380LX561M160H032
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers