The 380LX473M035A552 is a snap-in aluminum electrolytic capacitor with a capacitance of 47,000 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It features a 35 mm diameter and 55 mm length with PVC insulation and 2-pin snap-in terminals. The capacitor is rated for operation from -40 °C to +85 °C and undergoes a 3,000-hour endurance test at full load and +85 °C, with a maximum ESR of 0.014 ohms at 120 Hz and a ripple current rating of 8.56 A at +85 °C. The product complies with endorsement mark 380LX specifications and is designed for use in switching power supplies and motor drives.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LX473M035A552 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |