The 380LX473M025A052 is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 47,000 µF, and a tolerance of ±20%. It has a case size of 35 mm diameter by 50 mm length and uses a 2-pin snap-in configuration with 6.3 mm pin length. The capacitor operates within a temperature range of -40 °C to +85 °C and has a maximum ESR of 0.020 Ω at 25 °C and 0.017 Ω at 85 °C at 120 Hz. It supports a ripple current rating of 7.50 A at 85 °C. The part is insulated with PET sleeving and meets endurance and shelf life tests at 85 °C for 3,000 hours and 1,000 hours respectively, with specified limits on capacitance change, ESR, and leakage current.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 47000µF 25V
47000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 17mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 47000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX473M025A052 | 2002-380LX473M025A052 | 338-2267-ND | 380LX473M025A052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |