Cornell Dubilier Aluminum Electrolytic Capacitors 380LX472M025J202

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 380LX472M025J202-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX472M025J202-ND
Aluminum Electrolytic Capacitors 380LX472M025J202-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 120Hz 3000 Hrs @ 85°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX472M025J202 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX472M025J202
Capacitors - Aluminum Electrolytic Capacitors 380LX472M025J202
CAP ALUM 4700UF 20% 25V SNAP

CAP ALUM 4700UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 380LX472M025J202-ND 380LX472M025J202
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details