The 380LX333M016K032 is a snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a diameter of 30 mm and a length of 35 mm, with two snap-in pins. The capacitor operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of endurance at 85 °C under full load. Its maximum ESR at 120 Hz is 0.025 Ω and at 20 kHz is 0.021 Ω, with a ripple current rating of 6.84 A at +85 °C. The case is insulated with PVC, and the part meets the endurance and shelf life tests specified for 0-500 Vdc devices.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LX333M016K032 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |