Cornell Dubilier Aluminum Capacitors - 380LX331M315A012 380LX331M315A012

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 760496-380LX331M315A 012 Series: 380LX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 315V Applications: General Capacitance: 330μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 603 mOhm Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: 380LX Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 1.8A @ 120Hz Height - Seated (Maximum): 1.063" (27.00mm) Alternative Parts (Cross-Reference): ECEC2FP331EB; LGQ2F331MHSCLGY2F331 MHLC; ; ECCN: 37511 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 760496-380LX331M315A 012 Series: 380LX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 315V Applications: General Capacitance: 330μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 603 mOhm Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: 380LX Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 1.8A @ 120Hz Height - Seated (Maximum): 1.063" (27.00mm) Alternative Parts (Cross-Reference): ECEC2FP331EB; LGQ2F331MHSCLGY2F331 MHLC; ; ECCN: 37511 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 380LX331M315A012 - 760496-380LX331M315A012 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 380LX331M315A012
760496-380LX331M315A012
Aluminum Capacitors - 380LX331M315A012 760496-380LX331M315A012
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 760496-380LX331M315A 012 Series: 380LX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 315V Applications: General Capacitance: 330μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 603 mOhm Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: 380LX Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 1.8A @ 120Hz Height - Seated (Maximum): 1.063" (27.00mm) Alternative Parts (Cross-Reference): ECEC2FP331EB; LGQ2F331MHSCLGY2F331 MHLC; ; ECCN: 37511 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 760496-380LX331M315A012
Series: 380LX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 315V
Applications: General
Capacitance: 330μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 603 mOhm
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Family Name: 380LX
Categories: Capacitors
Dimension: 1.378" Dia (35.00mm)
Ripple Current - Low Frequency: 1.8A @ 120Hz
Height - Seated (Maximum): 1.063" (27.00mm)
Alternative Parts (Cross-Reference): ECEC2FP331EB; LGQ2F331MHSCLGY2F331MHLC; ;
ECCN: 37511
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 380LX331M315A012-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX331M315A012-ND
Aluminum Electrolytic Capacitors 380LX331M315A012-ND
330µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm 3000 Hrs @ 85°C

330µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX331M315A012 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX331M315A012
Capacitors - Aluminum Electrolytic Capacitors 380LX331M315A012
CAP ALUM 330UF 20% 315V SNAP

CAP ALUM 330UF 20% 315V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 760496-380LX331M315A012 380LX331M315A012-ND 380LX331M315A012
Product Name Aluminum Capacitors - 380LX331M315A012 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 315 volts 315 volts
WVAC 315 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers