The 380LX273M035A452 is a snap-in aluminum electrolytic capacitor with a capacitance of 27,000 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a case code A45, indicating a diameter of 35 mm and a length of 45 mm. The part operates within a temperature range of -40 °C to +85 °C and has a maximum ESR of 0.021 Ω at +25 °C and 0.017 Ω at 20 kHz. The ripple current rating is 6.80 A at 120 Hz and 7.90 A at 85 °C. The capacitor is designed for use in switching power supplies and motor drives with an endurance life of 3,000 hours at full load and 85 °C. The insulation material is PVC, and the terminal style is a 2-pin snap-in configuration with a 6.3 mm pin length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LX273M035A452 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |