The 380LX273M035A052 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 27,000 µF and a tolerance of ±20%. It has a case size of 35 mm diameter by 50 mm length, features two snap-in terminals, and operates within a temperature range of -40 °C to +85 °C. The capacitor is designed for high ripple current applications such as switching power supplies and motor drives, with a maximum ESR of 0.021 ohms at 120 Hz and a rated ripple current of 6.80 A at 85 °C. It meets a 3,000-hour endurance life test at full load and 85 °C, with a shelf life test of 1,000 hours at 85 °C. The case is insulated with PET material, as specified for date codes after December 2019.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LX273M035A052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |