The 380LX273M025A032 is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 27,000 µF, and a tolerance of ±20%. It features a case size of 35 mm diameter by 35 mm length, with two pin terminals and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and supports a maximum ripple current of 6.20 A at 120 Hz and 7.10 A at 20 kHz at +85 °C. It is rated for 3,000 hours of endurance at full load and +85 °C, with a maximum ESR of 0.023 Ω at 120 Hz and 0.020 Ω at 20 kHz at +25 °C.
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 23mOhm @ 120Hz 3000 Hrs @ 85°C
Win Source Part Number: 1351487-380LX273M025
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 380LX
Package: Bulk
Size / Dimension: 1.378" Dia (35.00mm)
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 80
Capacitance: 27000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 23mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 6.2 A @ 120 Hz
Ripple Current @ High Frequency: 7.1 A @ 20 kHz
| Cornell Dubilier | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX273M025A032 | 338-2255-ND | 1351487-380LX273M025A032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 27000 microF | 27000 microF | 27000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |