Cornell Dubilier Aluminum Electrolytic Capacitors 380LX222M080J022

Description
2200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 155mOhm 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 155mOhm 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 380LX222M080J022-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX222M080J022-ND
Aluminum Electrolytic Capacitors 380LX222M080J022-ND
2200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 155mOhm 3000 Hrs @ 85°C

2200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 155mOhm 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX222M080J022 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX222M080J022
Capacitors - Aluminum Electrolytic Capacitors 380LX222M080J022
CAP ALUM 2200UF 20% 80V SNAP

CAP ALUM 2200UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 380LX222M080J022-ND 380LX222M080J022
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details