The 380LX183M025K032 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 18,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 35 mm, with two snap-in terminals. The capacitor is rated for operation from -40 °C to +85 °C and meets an endurance test of 3,000 hours at +85 °C under full load, with a maximum ESR of 0.035 ohms at 25 °C and a ripple current rating of 5.50 A at 85 °C. The case is insulated with PVC or PET, and the part supports a maximum voltage surge of 32 Vdc. The device is designed for use in switching power supply circuits and motor drives.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 18000µF 25V
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 18000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX183M025K032 | 2002-380LX183M025K032 | 338-2425-ND | 380LX183M025K032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |