Snap-in aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 18,000 µF and a tolerance of ±20%. It has a case size of 25 mm diameter by 40 mm length, with two snap-in pins. The maximum ESR is 0.037 Ω at 120 Hz and 0.029 Ω at 20 kHz at +25°C, supporting a ripple current of 5.47 A at +85°C. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. It meets an endurance life test of 3,000 hours at full load and +85 °C with ≤20% change in capacitance and ≤200% increase in ESR. Insulation is PVC.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 18000µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 18000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX183M025J042 | 2002-380LX183M025J042 | 380LX183M025J042 | 380LX183M025J042-ND | 380LX183M025J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |