Cornell Dubilier Aluminum Electrolytic Capacitors 380LX181M420K022

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 180µF 420V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 180µF 420V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX181M420K022 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX181M420K022
Aluminum Electrolytic Capacitors 2002-380LX181M420K022
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 180µF 420V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 180µF 420V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 380LX181M420K022 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
380LX181M420K022
Aluminum Electrolytic Capacitor 380LX181M420K022
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX181M420K022 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX181M420K022
Capacitors - Aluminum Electrolytic Capacitors 380LX181M420K022
CAP ALUM 180UF 20% 420V SNAP

CAP ALUM 180UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-380LX181M420K022 380LX181M420K022 380LX181M420K022
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
WVDC 420 volts 420 volts 420 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details