Cornell Dubilier Aluminum Electrolytic Capacitors 380LX153M050A042

Description
15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2247-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2247-ND
Aluminum Electrolytic Capacitors 338-2247-ND
15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C

15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 380LX153M050A042 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
380LX153M050A042
Aluminum Electrolytic Capacitor 380LX153M050A042
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.

The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX153M050A042 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX153M050A042
Aluminum Electrolytic Capacitors 2002-380LX153M050A042
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 15000µF 50V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 15000µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX153M050A042 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX153M050A042
Capacitors - Aluminum Electrolytic Capacitors 380LX153M050A042
CAP ALUM 15000UF 20% 50V SNAP

CAP ALUM 15000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-2247-ND 380LX153M050A042 2002-380LX153M050A042 380LX153M050A042
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers