The 380LX153M025K022 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 15,000 µF and a tolerance of ±20%. It has a 30 mm diameter and 30 mm length, with two-pin snap-in terminations. The maximum ESR at 120 Hz is 0.040 ohms at +25°C and increases to 0.030 ohms at +85°C. The rated ripple current is 4.60 A at +25°C and 5.30 A at +85°C. The capacitor operates within a temperature range of -40 °C to +85 °C and complies with a 3,000-hour endurance life test at full load and +85 °C, with allowable changes in capacitance, ESR, and DC leakage within specified limits.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 15000µF 25V
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX153M025K022 | 2002-380LX153M025K022 | 338-2422-ND | 380LX153M025K022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |