380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 150µF 500V
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.342Ohm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 150UF 20% 500V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-380LX151M500A012 | 338-1975-ND | 380LX151M500A012 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| WVDC | 500 volts | 500 volts |