The 380LX123M016J012 is a 12,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% tolerance, designed for use in switching power supplies and motor drives. It features a 25 mm diameter and 25 mm length, with two 6.3 mm snap-in pins. The capacitor has a maximum ESR of 0.062 ohms at 120 Hz and 0.052 ohms at 20 kHz at +25 °C, and supports a ripple current of 4.50 A at +85 °C. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 3,000 hours at full load and +85 °C with specified limits on capacitance change, ESR, and leakage current. The case is insulated with PVC.
12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 62mOhm @ 120Hz 3000 Hrs @ 85°C
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 12000µF 16V
CAP ALUM 12000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX123M016J012 | 338-2416-ND | 2002-380LX123M016J012 | 380LX123M016J012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |