Cornell Dubilier Aluminum Electrolytic Capacitors 380LX121M500K022

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 120µF 500V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 120µF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX121M500K022 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX121M500K022
Aluminum Electrolytic Capacitors 2002-380LX121M500K022
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 120µF 500V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 120µF 500V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1973-ND
Aluminum Electrolytic Capacitors 338-1973-ND
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.382Ohm 3000 Hrs @ 85°C

120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.382Ohm 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX121M500K022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
380LX121M500K022
Capacitors - Aluminum Electrolytic Capacitors 380LX121M500K022
CAP ALUM 120UF 20% 500V SNAP

CAP ALUM 120UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-380LX121M500K022 338-1973-ND 380LX121M500K022
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details