The 380LX104M016A082 is a snap-in aluminum electrolytic capacitor with a capacitance of 100,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It features a 35 mm diameter and 105 mm length, with two 4.0 mm pin terminals. The capacitor operates within a temperature range of -40 °C to +85 °C and has a maximum ESR of 0.015 Ω at 120 Hz and 0.014 Ω at 20 kHz at +25 °C, with a rated ripple current of 11.00 A at 120 Hz and 12.70 A at 20 kHz at +25 °C. It is rated for 3,000 hours of endurance at +85 °C under full load and meets the applicable voltage and dimensional specifications for the 380LX series. The insulating sleeve is PET, consistent with parts dated after December 2019.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LX104M016A082 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |