The 380LQ822M035J022 is a snap-in aluminum electrolytic capacitor with a capacitance of 8200 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, with 6.3 mm snap-in pins. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at 85 °C under full load. Its maximum ESR at 120 Hz is 0.071 ohms and at 20 kHz is 0.053 ohms, with a ripple current rating of 4.00 A at 85 °C. The case is insulated with PVC or PET (PET for date codes after December 2019).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Compact, High Capacitance, Snap-In Aluminum 8200µF 35V
CAP ALUM 8200UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ822M035J022 | 380LQ822M035J022 | 380LQ822M035J022-ND | 2002-380LQ822M035J022 | 380LQ822M035J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |