Cornell Dubilier Aluminum Electrolytic Capacitors 380LQ821M400A052

Description
85 °C Compact, High Capacitance, Snap-In Aluminum 820µF 400V
Request a Quote Datasheet
Description
85 °C Compact, High Capacitance, Snap-In Aluminum 820µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LQ821M400A052 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LQ821M400A052
Aluminum Electrolytic Capacitors 2002-380LQ821M400A052
85 °C Compact, High Capacitance, Snap-In Aluminum 820µF 400V

85 °C Compact, High Capacitance, Snap-In Aluminum 820µF 400V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3937-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3937-ND
Aluminum Electrolytic Capacitors 338-3937-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm @ 120Hz 2000 Hrs @ 85°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LQ821M400A052 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
380LQ821M400A052
Capacitors - Aluminum Electrolytic Capacitors 380LQ821M400A052
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-380LQ821M400A052 338-3937-ND 380LQ821M400A052
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details