Cornell Dubilier Aluminum Electrolytic Capacitors 380LQ681M315K042

Description
85 °C Compact, High Capacitance, Snap-In Aluminum 680µF 315V
Request a Quote Datasheet
Description
85 °C Compact, High Capacitance, Snap-In Aluminum 680µF 315V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LQ681M315K042 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LQ681M315K042
Aluminum Electrolytic Capacitors 2002-380LQ681M315K042
85 °C Compact, High Capacitance, Snap-In Aluminum 680µF 315V

85 °C Compact, High Capacitance, Snap-In Aluminum 680µF 315V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 380LQ681M315K042-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LQ681M315K042-ND
Aluminum Electrolytic Capacitors 380LQ681M315K042-ND
680µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm @ 120Hz 2000 Hrs @ 85°C

680µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 380LQ681M315K042 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
380LQ681M315K042
Aluminum Electrolytic Capacitor 380LQ681M315K042
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LQ681M315K042 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LQ681M315K042
Capacitors - Aluminum Electrolytic Capacitors 380LQ681M315K042
CAP ALUM 680UF 20% 315V SNAP

CAP ALUM 680UF 20% 315V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-380LQ681M315K042 380LQ681M315K042-ND 380LQ681M315K042 380LQ681M315K042
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
WVDC 315 volts 315 volts 315 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details