The 380LQ562M035H022 is a snap-in aluminum electrolytic capacitor with a capacitance of 5600 µF, a rated voltage of 35 Vdc, and a case size of 22 mm diameter by 30 mm length. It has a capacitance tolerance of ±20%, a maximum ESR of 0.104 Ω at 120 Hz, and a ripple current rating of 3.42 A at 120 Hz. The operating temperature range is -40 °C to +85 °C for voltages up to 315 Vdc. The capacitor meets endurance and shelf life tests of 2000 h and 1000 h at 85 °C, respectively, with specified limits on capacitance change, ESR, and leakage current. It is insulated with PVC or PET and features a 6.3 mm pin length. The part is rated for 10 to 55 Hz vibration at 0.06 inch amplitude and 10 g max.
5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 104mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Compact, High Capacitance, Snap-In Aluminum 5600µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 5600UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ562M035H022 | 380LQ562M035H022-ND | 2002-380LQ562M035H022 | 380LQ562M035H022 | 380LQ562M035H022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |