The 380LQ473M016K452 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 47,000 µF and a tolerance of ±20%. It has a case code K45 with dimensions of 30 mm diameter and 45 mm length, weighs 49 grams, and uses a 6.3 mm pin length. At +25°C, its maximum ESR is 0.023 Ω at 120 Hz and 0.019 Ω at 20 kHz, with a ripple current rating of 7.47 A at 120 Hz and 8.59 A at 20 kHz. The capacitor operates within a temperature range of -40 °C to +85 °C, complies with a 2000-hour endurance test at full load and 85 °C, and meets Z/Z ratios of ≤3 for impedance at low temperatures. The case is insulated with PVC or PET, with PET used for date codes after December 2019.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Compact, High Capacitance, Snap-In Aluminum 47000µF 16V
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 23mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47000UF 20% 16V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ473M016K452 | 380LQ473M016K452 | 2002-380LQ473M016K452 | 380LQ473M016K452-ND | 380LQ473M016K452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |