The 380LQ393M016K042 is a snap-in aluminum electrolytic capacitor with a capacitance of 3900 μF, rated at 16 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 40 mm, with a 6.3 mm pin length. At +25°C, its maximum ESR is 0.024 Ω at 120 Hz and 0.020 Ω at 20 kHz. The ripple current rating is 6.94 A at 120 Hz and 7.98 A at 20 kHz at +85°C. It operates within a temperature range of -40°C to +85°C and undergoes a 2000-hour endurance test at full load and 85°C with allowable changes in capacitance, ESR, and leakage current. The case is insulated with PVC or PET, and the part meets the endurance and shelf life criteria specified for the 380LQ series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Compact, High Capacitance, Snap-In Aluminum 39000µF 16V
39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 39000UF 20% 16V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ393M016K042 | 380LQ393M016K042 | 2002-380LQ393M016K042 | 380LQ393M016K042-ND | 380LQ393M016K042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 39000 microF | 39000 microF | 39000 microF | 39000 microF | 39000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |