The 380LQ333M016K032 is a snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a case code K03, measuring 30 mm in diameter and 35 mm in length. The part is rated for operation from −40 °C to +85 °C and meets the endurance test of 2000 hours at 85 °C under full load with a maximum change in capacitance of ±20% and ESR increase to 200% of limit. The nominal ripple current at 120 Hz and 85 °C is 6.84 A. The capacitor uses a PVC or PET insulation sheath and has two 6.3 mm snap-in pins. The maximum ESR at 25 °C is 0.025 ohms and at 20 kHz is 0.021 ohms.
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 25mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Compact, High Capacitance, Snap-In Aluminum 33000µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 33000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ333M016K032 | 380LQ333M016K032-ND | 2002-380LQ333M016K032 | 380LQ333M016K032 | 380LQ333M016K032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |