Knowles Ceramic Capacitors 3640Y5000275MXRWS2

Description
2.7µF ±20% 500V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote Datasheet
Description
2.7µF ±20% 500V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3640Y5000275MXRWS2TR-ND - DigiKey
Thief River Falls, MN, United States
2.7µF ±20% 500V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

2.7µF ±20% 500V Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640Y5000275MXRWS2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640Y5000275MXRWS2
Ceramic Capacitors 3640Y5000275MXRWS2
CAP CER 2.7UF 500V X7R 3640

CAP CER 2.7UF 500V X7R 3640

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1608-3640Y5000275MXRWS2TR-ND 3640Y5000275MXRWS2
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.7 microF 2.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details