Knowles Ceramic Capacitors 3640Y2K00154MXRWS3

Description
0.15µF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3640Y2K00154MXRWS3TR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

0.15µF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640Y2K00154MXRWS3 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640Y2K00154MXRWS3
Ceramic Capacitors 3640Y2K00154MXRWS3
CAP CER 0.15UF 2KV X7R 3640

CAP CER 0.15UF 2KV X7R 3640

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1608-3640Y2K00154MXRWS3TR-ND 3640Y2K00154MXRWS3
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers