Cylindrical high-voltage mica capacitors of the 294 series are designed for high-current and high-voltage applications, such as radio transmitters, with a capacitance range of 47 pF to 0.1 µF and voltage ratings up to 100 kV pk. The part 29430B104JO2 corresponds to the 100,000 pF (0.1 µF) capacitance and 3,000 V pk rating variant, housed in a cylindrical case with a height of 5.00 inches. These capacitors operate within a temperature range of -55 °C to +125 °C and have a capacitance tolerance of ±5% (J). They exhibit maximum AC current ratings at 65 °C of 30 A at 3 MHz, 62 A at 1 MHz, 43 A at 300 kHz, and 39 A at 100 kHz.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29430B104JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 3000 volts |